Bipolar (BJT) Transistor PNP 50V 1A 400MHz 500mW Surface Mount SOT-89
Bipolar (BJT) Transistor PNP 50V 1A 400MHz 500mW Surface Mount SOT-89
Bipolar (BJT) Transistor PNP 50V 1A 400MHz 500mW Surface Mount SOT-89
Manufacturer: Rohm Semiconductor
Win Source Part Number: 855087-2SAR513PHZGT1
Series: Automotive, AEC-Q101
Features: Bipolar (BJT) Transistor 50 V 1 A 500 mW
Package: Reel - TR
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8541.21.0095
Other Part Number: 846-2SAR513PHZGT100D
TRANS PNP 50V 1A SOT89 Product overview: 2SAR513PHZGT100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR513PHZGT100 can be used for catalog matching and distributor lookup.
TRANS PNP 50V 1A SOT89
TRANS PNP 50V 1A SOT89
TRANSISTOR, BJT, PNP, 50V, 1A, SOT-89 ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 846-2SAR513PHZGT100DKR-ND | 855087-2SAR513PHZGT100 | 276-2SAR513PHZGT100 | 2SAR513PHZGT100 | 2SAR513PHZGT100 | 91AH9357 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2SAR513PHZGT100 | 50V 1A SOT89 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Transistor, Bjt, Pnp, 50V, 1A, Sot-89 Rohs Compliant Rohm |
| Polarity | PNP | PNP | PNP; PNP | PNP | ||
| Package Type | SOT89; TO-243AA | SOT3; SOT89 | Tape & Reel (TR) | SOT89; SOT-89 | SOT89; TO-243AA | TO-3; SOT89 |
| Transistor Grade / Operating Range | Automotive | |||||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps |