TRANS PNP 32V 0.5A SMT3 Product overview: 2SA1036KT146R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1036KT146R can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 005749-2SA1036KT146R
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMT3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 32V
Max Vce (sat): 600mV @ 30mA, 300mA
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 120 @ 100mA, 3V
Maximum Power Dissipation: 200mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
TRANS PNP 32V 0.5A SMT3
TRANS PNP 32V 0.5A SMT3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2SA1036KT146R | 005749-2SA1036KT146R | 2SA1036KT146R | 2SA1036KT146R |
| Product Name | 32V 0.5A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SA1036KT146R | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | PNP | PNP; PNP | PNP; PNP | |
| Package Type | Tape & Reel (TR) | SOT3; SMT3 | SMT3 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | |
| VCEO | 32 volts | 32 volts | 32 volts |