Manufacturer: Rohm Semiconductor
Win Source Part Number: 1004251-2SAR554P5T10
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 340MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: MPT3
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 400mV @ 25mA, 500mA
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 120 @ 100mA, 3V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
TRANS PNP 80V 1.5A MPT3 Product overview: 2SAR554P5T100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR554P5T100 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 80V 1.5A 340MHz 500mW Surface Mount MPT3
Bipolar (BJT) Transistor PNP 80V 1.5A 340MHz 500mW Surface Mount MPT3
Bipolar (BJT) Transistor PNP 80V 1.5A 340MHz 500mW Surface Mount MPT3
TRANS PNP 80V 1.5A MPT3
TRANS, PNP, -80V, -1.5A, 150DEG C, 2W; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-80V; Transition Frequency ft:340MHz; Power Dissipation Pd:2W; DC Collector Current:-1.5A; DC Current Gain hFE:120hFE; Transistor CaseRoHS Compliant: Yes
Bipolar Transistors - BJT PNP -50V Vceo -2A Ic MPT3
TRANS PNP 80V 1.5A MPT3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1004251-2SAR554P5T100 | 276-2SAR554P5T100 | 2SAR554P5T100TR-ND | 2SAR554P5T100 | 78AC6841 | 2SAR554P5T100 | 2SAR554P5T100 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SAR554P5T100 | 80V 1.5A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Pnp, -80V, -1.5A, 150Deg C, 2W; Transistor Polarity Rohm | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | PNP; PNP | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | SOT3; MPT3 | Tape & Reel (TR) | TO-243AA | TO-3 | TO-243AA | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 1500 milliamps | 1500 milliamps | 1500 milliamps | ||||
| VCEO | 80 volts | 80 volts | 80 volts |