ROHM Semiconductor USA, LLC Trans, Pnp, -120V, -0.05A, 150Deg C; Transistor Polarity Rohm 2SARA41CT116

Description
TRANS, PNP, -120V, -0.05A, 150DEG C; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-120V; Transition Frequency ft:140MHz; Power Dissipation Pd:200mW; DC Collector Current:-50mA; DC Current Gain hFE:180hFE; Transistor RoHS Compliant: Yes
Description
TRANS, PNP, -120V, -0.05A, 150DEG C; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-120V; Transition Frequency ft:140MHz; Power Dissipation Pd:200mW; DC Collector Current:-50mA; DC Current Gain hFE:180hFE; Transistor RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SARA41C is a PNP high-voltage transistor designed for amplifier applications, offering a collector-emitter voltage of -120 V, a collector current of -50 mA, and a power dissipation of 200 mW. It is housed in an SOT-23 package and operates with a maximum junction temperature of 150 °C. The transistor exhibits a DC current gain (hFE) ranging from 180 to 560 and a transition frequency of 140 MHz. It is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The 2SARA41C is a PNP high-voltage transistor designed for amplifier applications, offering a collector-emitter voltage of -120 V, a collector current of -50 mA, and a power dissipation of 200 mW. It is housed in an SOT-23 package and operates with a maximum junction temperature of 150 °C. The transistor exhibits a DC current gain (hFE) ranging from 180 to 560 and a transition frequency of 140 MHz. It is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Trans, Pnp, -120V, -0.05A, 150Deg C; Transistor Polarity Rohm - 01AH0678 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, -120V, -0.05A, 150Deg C; Transistor Polarity Rohm
01AH0678
Trans, Pnp, -120V, -0.05A, 150Deg C; Transistor Polarity Rohm 01AH0678
TRANS, PNP, -120V, -0.05A, 150DEG C; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-120V; Transition Frequency ft:140MHz; Power Dissipation Pd:200mW; DC Collector Current:-50mA; DC Current Gain hFE:180hFE; Transistor RoHS Compliant: Yes

TRANS, PNP, -120V, -0.05A, 150DEG C; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-120V; Transition Frequency ft:140MHz; Power Dissipation Pd:200mW; DC Collector Current:-50mA; DC Current Gain hFE:180hFE; Transistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 01AH0678
Product Name Trans, Pnp, -120V, -0.05A, 150Deg C; Transistor Polarity Rohm
Transistor Type Trans, Pnp, -120V, -0.05A, 150Deg C; Transistor Polarity Rohm
Unlock Full Specs
to access all available technical data

Similar Products

DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
View Details
2 suppliers
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD ENHANCED MODE MATCHED PAIR - ALD310708APCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type PDIP16
View Details
4 suppliers
CSD17573Q5B CSD17573Q5B 30 V, N-Channel NexFET Power MOSFET - CSD17573Q5BT - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
7 suppliers