ROHM Semiconductor USA, LLC Single Bipolar Transistors 2SB1189T100Q

Description
Bipolar (BJT) Transistor PNP 80V 700mA 100MHz 2W Surface Mount MPT3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 80V 700mA 100MHz 2W Surface Mount MPT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SB1189T100QDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SB1189T100QDKR-ND
Single Bipolar Transistors 2SB1189T100QDKR-ND
Bipolar (BJT) Transistor PNP 80V 700mA 100MHz 2W Surface Mount MPT3

Bipolar (BJT) Transistor PNP 80V 700mA 100MHz 2W Surface Mount MPT3

Buy Now Datasheet
Single Bipolar Transistors - 2SB1189T100QTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SB1189T100QTR-ND
Single Bipolar Transistors 2SB1189T100QTR-ND
Bipolar (BJT) Transistor PNP 80V 700mA 100MHz 2W Surface Mount MPT3

Bipolar (BJT) Transistor PNP 80V 700mA 100MHz 2W Surface Mount MPT3

Buy Now Datasheet
Single Bipolar Transistors - 2SB1189T100QCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SB1189T100QCT-ND
Single Bipolar Transistors 2SB1189T100QCT-ND
Bipolar (BJT) Transistor PNP 80V 700mA 100MHz 2W Surface Mount MPT3

Bipolar (BJT) Transistor PNP 80V 700mA 100MHz 2W Surface Mount MPT3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SB1189T100Q - 099773-2SB1189T100Q - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB1189T100Q
099773-2SB1189T100Q
TRANSISTORS - Transistors (BJT) - Single - 2SB1189T100Q 099773-2SB1189T100Q
Manufacturer: Rohm Semiconductor Win Source Part Number: 099773-2SB1189T100Q Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: MPT3 Maximum Current Collector: 700mA VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 400mV @ 50mA, 500mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 120 @ 100mA, 3V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 099773-2SB1189T100Q
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: MPT3
Maximum Current Collector: 700mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 400mV @ 50mA, 500mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 100mA, 3V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
80V 0.7A Bipolar Transistor
276-2SB1189T100Q
80V 0.7A Bipolar Transistor 276-2SB1189T100Q
TRANS PNP 80V 0.7A MPT3 Product overview: 2SB1189T100Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.7A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1189T100Q can be used for catalog matching and distributor lookup.

TRANS PNP 80V 0.7A MPT3 Product overview: 2SB1189T100Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.7A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1189T100Q can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SB1189T100Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SB1189T100Q
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SB1189T100Q
TRANS PNP 80V 0.7A MPT3

TRANS PNP 80V 0.7A MPT3

Supplier's Site
TRANS PNP 80V 0.7A SOT-89 - 687-2SB1189T100Q - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 80V 0.7A SOT-89
687-2SB1189T100Q
TRANS PNP 80V 0.7A SOT-89 687-2SB1189T100Q
TRANS PNP 80V 0.7A SOT-89

TRANS PNP 80V 0.7A SOT-89

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SB1189T100Q
Bipolar Transistors - BJT 2SB1189T100Q
Bipolar Transistors - BJT PNP 80V 0.7A

Bipolar Transistors - BJT PNP 80V 0.7A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 2SB1189T100QDKR-ND 099773-2SB1189T100Q 276-2SB1189T100Q 2SB1189T100Q 687-2SB1189T100Q 2SB1189T100Q
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SB1189T100Q 80V 0.7A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS PNP 80V 0.7A SOT-89 Bipolar Transistors - BJT
Polarity PNP PNP; PNP PNP PNP; PNP
Package Type TO-243AA SOT3; SOT89; MPT3 Tape & Reel (TR)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 700 milliamps 700 milliamps
VCEO 80 volts 80 volts
Unlock Full Specs
to access all available technical data