ROHM Semiconductor USA, LLC Single Bipolar Transistors 2SA1585STPR

Description
Bipolar (BJT) Transistor PNP 20V 2A 240MHz 400mW Through Hole SPT
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 20V 2A 240MHz 400mW Through Hole SPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SA1585STPRTB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA1585STPRTB-ND
Single Bipolar Transistors 2SA1585STPRTB-ND
Bipolar (BJT) Transistor PNP 20V 2A 240MHz 400mW Through Hole SPT

Bipolar (BJT) Transistor PNP 20V 2A 240MHz 400mW Through Hole SPT

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SA1585STPR - 736224-2SA1585STPR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA1585STPR
736224-2SA1585STPR
TRANSISTORS - Transistors (BJT) - Single - 2SA1585STPR 736224-2SA1585STPR
Manufacturer: Rohm Semiconductor Win Source Part Number: 736224-2SA1585STPR Packaging: Cut Tape (CT) Mounting Style: Through Hole Transistor Type: PNP Frequency - Transition: 240MHz Categories: Discrete Semiconductor Products Supplier Device Package: SPT Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Package: SC-72 Formed Leads Current - Collector (Ic) (Maximum): 2A Voltage - Collector Emitter Breakdown (Maximum): 20V Current - Collector Cutoff (Maximum): 100nA (ICBO) Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: 2SA1585 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 500mV at 100mA, 2A DC Current Gain (hFE) (Minimum) at Ic, Vce: 180 at 100mA, 2V Maximum Power: 400mW

Manufacturer: Rohm Semiconductor
Win Source Part Number: 736224-2SA1585STPR
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Transistor Type: PNP
Frequency - Transition: 240MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: SPT
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Package: SC-72 Formed Leads
Current - Collector (Ic) (Maximum): 2A
Voltage - Collector Emitter Breakdown (Maximum): 20V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Family Part Number: 2SA1585
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 500mV at 100mA, 2A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 180 at 100mA, 2V
Maximum Power: 400mW

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SA1585STPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA1585STPR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA1585STPR
TRANS PNP 20V 2A SPT

TRANS PNP 20V 2A SPT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 2SA1585STPRTB-ND 736224-2SA1585STPR 2SA1585STPR
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SA1585STPR Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - BC858BE6327HTSA1 - 108974-BC858BE6327HTSA1 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; SOT23; PG-SOT23-3
View Details
5 suppliers
Bipolar Transistors - 1219444 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details
45 V, 500 mA PNP general-purpose transistors - BC807,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
8 suppliers