Manufacturer: Rohm Semiconductor
Win Source Part Number: 005775-2SA1807TLP
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 15MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: CPT3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Max Vce (sat): 1V @ 60mA, 300mA
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 82 @ 100mA, 5V
Maximum Power Dissipation: 1W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 600V 1A 15MHz 1W Surface Mount CPT3
TRANS PNP 600V 1A CPT3 Product overview: 2SA1807TLP from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 600V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1807TLP can be used for catalog matching and distributor lookup.
TRANS PNP 600V 1A CPT3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 005775-2SA1807TLP | 2SA1807TLPTR-ND | 276-2SA1807TLP | 2SA1807TLP |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SA1807TLP | Single Bipolar Transistors | 600V 1A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP | PNP | ||
| Package Type | SOT3; CPT3 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape & Reel (TR) | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) |