Manufacturer: Rohm Semiconductor
Win Source Part Number: 005813-2SB1197KT146Q
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMT3
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 32V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 100mA, 3V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
TRANS PNP 32V 0.8A SMT3 Product overview: 2SB1197KT146Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 0.8A. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 0.8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1197KT146Q can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT PNP 32V 0.8A
TRANSISTOR,PNP,32V,0
TRANS PNP 32V 0.8A SMT3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 005813-2SB1197KT146Q | 276-2SB1197KT146Q | 2SB1197KT146Q | 84R7767 | 2SB1197KT146Q |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SB1197KT146Q | 32V 0.8A Bipolar Transistor | Bipolar Transistors - BJT | Transistor,pnp,32V,0.8A,sot-346; Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP | PNP | PNP | ||
| Package Type | SOT3; SMT3 | Tape & Reel (TR) | TO-3; SOT3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 800 milliamps | 800 milliamps | |||
| VCEO | 32 volts | 32 volts |