TRANS PNP 50V 2A MPT3 Product overview: 2SAR553P5T100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR553P5T100 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 50V 2A 320MHz 500mW Surface Mount MPT3
Bipolar (BJT) Transistor PNP 50V 2A 320MHz 500mW Surface Mount MPT3
Bipolar (BJT) Transistor PNP 50V 2A 320MHz 500mW Surface Mount MPT3
Bipolar Transistors - BJT PNP -50V Vceo -2A Ic MPT3
TRANS PNP 50V 2A MPT3
TRANS, PNP, -50V, -2A, 150DEG C, 2W; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-50V; Transition Frequency ft:320MHz; Power Dissipation Pd:2W; DC Collector Current:-2A; DC Current Gain hFE:180hFE; Transistor Case RoHS Compliant: Yes
50V 500mW 180@50mA,2V 2A PNP SOT-89-3 Bipolar Transistors - BJT ROHS
TRANS PNP 50V 2A MPT3
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2SAR553P5T100 | 2SAR553P5T100CT-ND | 2SAR553P5T100 | 2SAR553P5T100 | 78AC6839 | 2SAR553P5T100 | 2SAR553P5T100 |
| Product Name | 50V 2A Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Pnp, -50V, -2A, 150Deg C, 2W; Transistor Polarity Rohm | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | Tape & Reel (TR) | TO-243AA | MPT3 | TO-3 | SOT89 | TO-243AA | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | 2000 milliamps | |||
| VCEO | 50 volts | 50 volts | 50 volts | 50 volts |