Manufacturer: Rohm Semiconductor
Win Source Part Number: 005765-2SA1727TLP
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 12MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: CPT3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 1V @ 10mA, 100mA
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 82 @ 50mA, 5V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor PNP 400V 500mA 12MHz 1W Surface Mount CPT3
TRANS PNP 400V 0.5A CPT3 Product overview: 2SA1727TLP from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1727TLP can be used for catalog matching and distributor lookup.
TRANS PNP 400V 0.5A CPT3
Bipolar Transistors - BJT PNP 400V 0.5A
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 005765-2SA1727TLP | 2SA1727TLPTR-ND | 276-2SA1727TLP | 2SA1727TLP | 2SA1727TLP |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SA1727TLP | Single Bipolar Transistors | 400V 0.5A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP; PNP | PNP | PNP | ||
| Package Type | SOT3; CPT3 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape & Reel (TR) | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 500 milliamps | 500 milliamps |