ROHM Semiconductor USA, LLC TRANSISTORS - Transistors (BJT) - Single - 2SA1776TV2P 2SA1776TV2P

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 143952-2SA1776TV2P Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 12MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: ATV Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 1V @ 10mA, 100mA Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 82 @ 50mA, 5V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 143952-2SA1776TV2P Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 12MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: ATV Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 1V @ 10mA, 100mA Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 82 @ 50mA, 5V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SA1776TV2P - 143952-2SA1776TV2P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA1776TV2P
143952-2SA1776TV2P
TRANSISTORS - Transistors (BJT) - Single - 2SA1776TV2P 143952-2SA1776TV2P
Manufacturer: Rohm Semiconductor Win Source Part Number: 143952-2SA1776TV2P Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 12MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: ATV Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 1V @ 10mA, 100mA Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 82 @ 50mA, 5V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 143952-2SA1776TV2P
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 12MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: ATV
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 1V @ 10mA, 100mA
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 82 @ 50mA, 5V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
400V 0.5A Bipolar Transistor
276-2SA1776TV2P
400V 0.5A Bipolar Transistor 276-2SA1776TV2P
TRANS PNP 400V 0.5A ATV Product overview: 2SA1776TV2P from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1776TV2P can be used for catalog matching and distributor lookup.

TRANS PNP 400V 0.5A ATV Product overview: 2SA1776TV2P from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1776TV2P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2SA1776TV2PTB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA1776TV2PTB-ND
Single Bipolar Transistors 2SA1776TV2PTB-ND
Bipolar (BJT) Transistor PNP 400V 500mA 12MHz 1W Through Hole ATV

Bipolar (BJT) Transistor PNP 400V 500mA 12MHz 1W Through Hole ATV

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SA1776TV2P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA1776TV2P
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA1776TV2P
TRANS PNP 400V 0.5A ATV

TRANS PNP 400V 0.5A ATV

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 143952-2SA1776TV2P 276-2SA1776TV2P 2SA1776TV2PTB-ND 2SA1776TV2P
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SA1776TV2P 400V 0.5A Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP; PNP PNP
Package Type SOT3; ATV Tape & Box (TB) 3-SIP
Packing Method Tape & Box (TB) Tape Reel; Tape & Box (TB)
Unlock Full Specs
to access all available technical data