ROHM Semiconductor USA, LLC Bipolar Transistors 2SA1577T106Q

Description
PNP Driver Transistor
Request a Quote Datasheet
Description
PNP Driver Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 2159561P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2159561P
Bipolar Transistors 2159561P
PNP Driver Transistor

PNP Driver Transistor

Supplier's Site
Bipolar Transistors - 2159561 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2159561
Bipolar Transistors 2159561
PNP Driver Transistor

PNP Driver Transistor

Supplier's Site
Bipolar Transistors - 2159560 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2159560
Bipolar Transistors 2159560
PNP Driver Transistor

PNP Driver Transistor

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2SA1577T106Q - 005762-2SA1577T106Q - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA1577T106Q
005762-2SA1577T106Q
TRANSISTORS - Transistors (BJT) - Single - 2SA1577T106Q 005762-2SA1577T106Q
Manufacturer: Rohm Semiconductor Win Source Part Number: 005762-2SA1577T106Q Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: UMT3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 32V Max Vce (sat): 600mV @ 30mA, 300mA Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 120 @ 100mA, 3V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 005762-2SA1577T106Q
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: UMT3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 32V
Max Vce (sat): 600mV @ 30mA, 300mA
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 120 @ 100mA, 3V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
32V 0.5A Bipolar Transistor
276-2SA1577T106Q
32V 0.5A Bipolar Transistor 276-2SA1577T106Q
TRANS PNP 32V 0.5A UMT3 Product overview: 2SA1577T106Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1577T106Q can be used for catalog matching and distributor lookup.

TRANS PNP 32V 0.5A UMT3 Product overview: 2SA1577T106Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1577T106Q can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SA1577T106Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA1577T106Q
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA1577T106Q
TRANS PNP 32V 0.5A UMT3

TRANS PNP 32V 0.5A UMT3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SA1577T106Q
Bipolar Transistors - BJT 2SA1577T106Q
Bipolar Transistors - BJT PNP 32V 0.5A SOT-323

Bipolar Transistors - BJT PNP 32V 0.5A SOT-323

Buy Now Datasheet
TRANS PNP 32V 0.5A SOT-323 - 687-2SA1577T106Q - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 32V 0.5A SOT-323
687-2SA1577T106Q
TRANS PNP 32V 0.5A SOT-323 687-2SA1577T106Q
TRANS PNP 32V 0.5A SOT-323

TRANS PNP 32V 0.5A SOT-323

Supplier's Site
Single Bipolar Transistors - 2SA1577T106Q - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SA1577T106Q
Single Bipolar Transistors 2SA1577T106Q
TRANS PNP 32V 0.5A UMT3

TRANS PNP 32V 0.5A UMT3

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global)
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 2159561P 2159561 005762-2SA1577T106Q 276-2SA1577T106Q 2SA1577T106Q 2SA1577T106Q 687-2SA1577T106Q 2SA1577T106Q
Product Name Bipolar Transistors Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SA1577T106Q 32V 0.5A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT TRANS PNP 32V 0.5A SOT-323 Single Bipolar Transistors
Polarity PNP PNP PNP; PNP PNP PNP; PNP PNP; PNP
Package Type SOT323; SOT-323 SOT323; Sot-323 SOT3; SOT323; UMT3 Tape & Reel (TR) UMT3 SOT323; SC-70, SOT-323
Number of units in IC 1
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 500 milliamps 500 milliamps 500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - 232171-BC817-40E6327 - Win Source Electronics
Specs
Package Type SOT3; SOT23
View Details
2 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807K-40R - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
Bipolar Transistors - 155276P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; SOT-23
View Details