Manufacturer: Rohm Semiconductor
Win Source Part Number: 1124630-2SA2048K
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Medium power transistor (-30V, -1.0A) Product overview: 2SA2048K from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, -1.0A. Search-friendly keywords include transistor, BJT, switching, amplification, -30V, -1.0A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA2048K can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 1124630-2SA2048K | 276-2SA2048K |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SA2048K | -30V -1.0A Bipolar Transistor |
| Package Type | SOT3 |