TRANS PNP DARL 40V 2A CPT3 Product overview: 2SB1183TL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1183TL can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP - Darlington 40V 2A 1W Surface Mount CPT3
Manufacturer: Rohm Semiconductor
Win Source Part Number: 053628-2SB1183TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: CPT3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 1.5V @ 1.2mA, 600mA
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 1000 @ 500mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
TRANS PNP DARL 40V 2A CPT3
Darlington Transistors DVR PNP 40V 2A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Darlington Transistors |
| Product Number | 276-2SB1183TL | 2SB1183TL-ND | 053628-2SB1183TL | 2SB1183TL | 2SB1183TL |
| Product Name | 40V 2A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2SB1183TL | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistors |
| Polarity | PNP | PNP | PNP; PNP - Darlington | ||
| Package Type | Tape & Reel (TR) | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; CPT3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) |