Manufacturer: Rohm Semiconductor
Win Source Part Number: 105259-2SA1900T100Q
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: MPT3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 400mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 500mA, 3V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 50V 1A 150MHz 2W Surface Mount MPT3
Bipolar (BJT) Transistor PNP 50V 1A 150MHz 2W Surface Mount MPT3
Bipolar (BJT) Transistor PNP 50V 1A 150MHz 2W Surface Mount MPT3
TRANS PNP 50V 1A MPT3 Product overview: 2SA1900T100Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1900T100Q can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT PNP 50V 1A SO-89
TRANS PNP 50V 1A MPT3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 105259-2SA1900T100Q | 2SA1900T100QTR-ND | 276-2SA1900T100Q | 2SA1900T100Q | 2SA1900T100Q | 2SA1900T100Q |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SA1900T100Q | Single Bipolar Transistors | 50V 1A Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | PNP; PNP | PNP | PNP | PNP; PNP | ||
| Package Type | SO-8; SOT3; MPT3 | TO-243AA | Tape & Reel (TR) | TO-243AA | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||
| VCEO | 50 volts | 50 volts | 50 volts |