ROHM Semiconductor USA, LLC TRANSISTORS - Transistors (BJT) - Single - 2SA1759T100P 2SA1759T100P

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 100947-2SA1759T100P Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 12MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: MPT3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 500mV @ 2mA, 20mA Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 82 @ 10mA, 10V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 100947-2SA1759T100P Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 12MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: MPT3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 500mV @ 2mA, 20mA Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 82 @ 10mA, 10V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SA1759T100P - 100947-2SA1759T100P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA1759T100P
100947-2SA1759T100P
TRANSISTORS - Transistors (BJT) - Single - 2SA1759T100P 100947-2SA1759T100P
Manufacturer: Rohm Semiconductor Win Source Part Number: 100947-2SA1759T100P Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 12MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: MPT3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 500mV @ 2mA, 20mA Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 82 @ 10mA, 10V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 100947-2SA1759T100P
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 12MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: MPT3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 500mV @ 2mA, 20mA
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 82 @ 10mA, 10V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - 2SA1759T100PTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA1759T100PTR-ND
Single Bipolar Transistors 2SA1759T100PTR-ND
Bipolar (BJT) Transistor PNP 400V 100mA 12MHz 2W Surface Mount MPT3

Bipolar (BJT) Transistor PNP 400V 100mA 12MHz 2W Surface Mount MPT3

Buy Now Datasheet
Singapore, Singapore
400V 0.1A Bipolar Transistor
276-2SA1759T100P
400V 0.1A Bipolar Transistor 276-2SA1759T100P
TRANS PNP 400V 0.1A MPT3 Product overview: 2SA1759T100P from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1759T100P can be used for catalog matching and distributor lookup.

TRANS PNP 400V 0.1A MPT3 Product overview: 2SA1759T100P from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1759T100P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SA1759T100P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA1759T100P
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA1759T100P
TRANS PNP 400V 0.1A MPT3

TRANS PNP 400V 0.1A MPT3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 100947-2SA1759T100P 2SA1759T100PTR-ND 276-2SA1759T100P 2SA1759T100P
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SA1759T100P Single Bipolar Transistors 400V 0.1A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP; PNP PNP
Package Type SOT3; SOT89; MPT3 TO-243AA Tape & Reel (TR)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data