Manufacturer: Rohm Semiconductor
Win Source Part Number: 1004239-2SAR522UBTL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 350MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: UMT3F
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 300mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 1mA, 2V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 20V 200mA 350MHz 200mW Surface Mount UMT3F
Bipolar (BJT) Transistor PNP 20V 200mA 350MHz 200mW Surface Mount UMT3F
Bipolar (BJT) Transistor PNP 20V 200mA 350MHz 200mW Surface Mount UMT3F
TRANS PNP 20V 0.2A UMT3F Product overview: 2SAR522UBTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR522UBTL can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT GP Amplification Trans
TRANS PNP 20V 0.2A UMT3F
TRANS PNP 20V 0.2A UMT3FM
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 1004239-2SAR522UBTL | 2SAR522UBTLCT-ND | 276-2SAR522UBTL | 2SAR522UBTL | 2SAR522UBTL | 687-2SAR522UBTL |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SAR522UBTL | Single Bipolar Transistors | 20V 0.2A Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS PNP 20V 0.2A UMT3FM |
| Polarity | PNP; PNP | PNP | PNP | PNP; PNP | ||
| Package Type | SOT3; UMT3F | SC-85 | Tape & Reel (TR) | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 200 milliamps | 200 milliamps | ||||
| VCEO | 20 volts | 20 volts |