Manufacturer: Rohm Semiconductor
Win Source Part Number: 005794-2SA2119KT146
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 260MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMT3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 250mV @ 10mA, 200mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 270 @ 10mA, 2V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
TRANS PNP 12V 0.5A SMT3 Product overview: 2SA2119KT146 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA2119KT146 can be used for catalog matching and distributor lookup.
TRANS, BIPOLAR, PNP, 12V, 0.5A, SOT-346 ROHS COMPLIANT: YES
Bipolar Transistors - BJT TRANS GP BJT PNP 12V 0.5A 3PIN
TRANS PNP 12V 0.5A SMT3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 005794-2SA2119KT146 | 276-2SA2119KT146 | 69AH4484 | 2SA2119KT146 | 2SA2119KT146 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SA2119KT146 | 12V 0.5A Bipolar Transistor | Trans, Bipolar, Pnp, 12V, 0.5A, Sot-346 Rohs Compliant Rohm | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP | PNP | PNP | ||
| Package Type | SOT3; SMT3 | Tape & Reel (TR) | TO-3; SOT3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| VCEO | 12 volts | 12 volts |