Manufacturer: Rohm Semiconductor
Win Source Part Number: 1004245-2SAR544RTL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 280MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT3
Maximum Current Collector: 2.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 400mV @ 50mA, 1A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 120 @ 100mA, 3V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 80V 2.5A 280MHz 1W Surface Mount TSMT3
Bipolar (BJT) Transistor PNP 80V 2.5A 280MHz 1W Surface Mount TSMT3
Bipolar (BJT) Transistor PNP 80V 2.5A 280MHz 1W Surface Mount TSMT3
TRANS PNP 80V 2.5A TSMT3 Product overview: 2SAR544RTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 2.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 2.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR544RTL can be used for catalog matching and distributor lookup.
TRANS PNP 80V 2.5A TSMT3
Bipolar Transistors - BJT Non-isolated AC/DC Converter
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1004245-2SAR544RTL | 2SAR544RTLCT-ND | 276-2SAR544RTL | 2SAR544RTL | 2SAR544RTL |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SAR544RTL | Single Bipolar Transistors | 80V 2.5A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP; PNP | PNP | PNP | ||
| Package Type | SOT3; TSMT3 | SC-96 | Tape & Reel (TR) | TSMT3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 2500 milliamps | 2500 milliamps | |||
| VCEO | 80 volts | 80 volts |