TRANS PNP 80V 1.5A SOT89 Product overview: 2SAR554PHZGT100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1.5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1.5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR554PHZGT100 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 855098-2SAR554PHZGT1
Series: Automotive, AEC-Q101
Features: Bipolar (BJT) Transistor 80 V 1.5 A 500 mW
Package: Reel - TR
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8541.21.0075
Other Part Number: 846-2SAR554PHZGT100C
Bipolar (BJT) Transistor PNP 80V 1.5A 340MHz 500mW Surface Mount SOT-89
Bipolar (BJT) Transistor PNP 80V 1.5A 340MHz 500mW Surface Mount SOT-89
Bipolar (BJT) Transistor PNP 80V 1.5A 340MHz 500mW Surface Mount SOT-89
TRANSISTOR, BJT, PNP, 80V, 1.5A, SOT-89 ROHS COMPLIANT: YES
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2SAR554PHZGT100 | 855098-2SAR554PHZGT100 | 846-2SAR554PHZGT100TR-ND | 91AH9361 | 2SAR554PHZGT100 |
| Product Name | 80V 1.5A SOT89 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SAR554PHZGT100 | Single Bipolar Transistors | Transistor, Bjt, Pnp, 80V, 1.5A, Sot-89 Rohs Compliant Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single |
| Polarity | PNP | PNP | PNP | ||
| Package Type | Tape & Reel (TR) | SOT3; SOT89 | SOT89; TO-243AA | TO-3; SOT89 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Surface Mount | |||
| IC(max) | 1500 milliamps | ||||
| VCEO | 80 volts |