ROHM Semiconductor USA, LLC 50V 2A Bipolar Transistor 2SAR553RTL

Description
TRANS PNP 50V 2A TSMT3 Product overview: 2SAR553RTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR553RTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 50V 2A TSMT3 Product overview: 2SAR553RTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR553RTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 2A Bipolar Transistor
276-2SAR553RTL
50V 2A Bipolar Transistor 276-2SAR553RTL
TRANS PNP 50V 2A TSMT3 Product overview: 2SAR553RTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR553RTL can be used for catalog matching and distributor lookup.

TRANS PNP 50V 2A TSMT3 Product overview: 2SAR553RTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR553RTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SAR553RTL - 1004250-2SAR553RTL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SAR553RTL
1004250-2SAR553RTL
TRANSISTORS - Transistors (BJT) - Single - 2SAR553RTL 1004250-2SAR553RTL
Manufacturer: Rohm Semiconductor Win Source Part Number: 1004250-2SAR553RTL Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 320MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TSMT3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 400mV @ 35mA, 700mA Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 180 @ 50mA, 2V Maximum Power Dissipation: 1W Alternative Parts (Cross-Reference): PBSS5350T; 2SAR553R; 2SA2056(T5LMH,F); Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1004250-2SAR553RTL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 320MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 400mV @ 35mA, 700mA
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 180 @ 50mA, 2V
Maximum Power Dissipation: 1W
Alternative Parts (Cross-Reference): PBSS5350T; 2SAR553R; 2SA2056(T5LMH,F);
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - 2SAR553RTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SAR553RTLDKR-ND
Single Bipolar Transistors 2SAR553RTLDKR-ND
Bipolar (BJT) Transistor PNP 50V 2A 320MHz 1W Surface Mount TSMT3

Bipolar (BJT) Transistor PNP 50V 2A 320MHz 1W Surface Mount TSMT3

Buy Now Datasheet
Single Bipolar Transistors - 2SAR553RTLCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SAR553RTLCT-ND
Single Bipolar Transistors 2SAR553RTLCT-ND
Bipolar (BJT) Transistor PNP 50V 2A 320MHz 1W Surface Mount TSMT3

Bipolar (BJT) Transistor PNP 50V 2A 320MHz 1W Surface Mount TSMT3

Buy Now Datasheet
Single Bipolar Transistors - 2SAR553RTLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SAR553RTLTR-ND
Single Bipolar Transistors 2SAR553RTLTR-ND
Bipolar (BJT) Transistor PNP 50V 2A 320MHz 1W Surface Mount TSMT3

Bipolar (BJT) Transistor PNP 50V 2A 320MHz 1W Surface Mount TSMT3

Buy Now Datasheet
TRANS PNP 50V 2A TSMT3 - 687-2SAR553RTL - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 50V 2A TSMT3
687-2SAR553RTL
TRANS PNP 50V 2A TSMT3 687-2SAR553RTL
TRANS PNP 50V 2A TSMT3

TRANS PNP 50V 2A TSMT3

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SAR553RTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SAR553RTL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SAR553RTL
TRANS PNP 50V 2A TSMT3

TRANS PNP 50V 2A TSMT3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SAR553RTL
Bipolar Transistors - BJT 2SAR553RTL
Bipolar Transistors - BJT Load Switch ICs for Portable Equipment

Bipolar Transistors - BJT Load Switch ICs for Portable Equipment

Buy Now Datasheet
Trans, Pnp, -50V, -2A, 150Deg C, 1W; Transistor Polarity Rohm - 78AC6840 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, -50V, -2A, 150Deg C, 1W; Transistor Polarity Rohm
78AC6840
Trans, Pnp, -50V, -2A, 150Deg C, 1W; Transistor Polarity Rohm 78AC6840
TRANS, PNP, -50V, -2A, 150DEG C, 1W; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-50V; Transition Frequency ft:320MHz; Power Dissipation Pd:1W; DC Collector Current:-2A; DC Current Gain hFE:180hFE; Transistor Case RoHS Compliant: Yes

TRANS, PNP, -50V, -2A, 150DEG C, 1W; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-50V; Transition Frequency ft:320MHz; Power Dissipation Pd:1W; DC Collector Current:-2A; DC Current Gain hFE:180hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 276-2SAR553RTL 1004250-2SAR553RTL 2SAR553RTLDKR-ND 687-2SAR553RTL 2SAR553RTL 2SAR553RTL 78AC6840
Product Name 50V 2A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SAR553RTL Single Bipolar Transistors TRANS PNP 50V 2A TSMT3 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Trans, Pnp, -50V, -2A, 150Deg C, 1W; Transistor Polarity Rohm
Polarity PNP PNP; PNP PNP PNP; PNP PNP
Package Type Tape & Reel (TR) SOT3; TSMT3 SC-96 TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 2000 milliamps 2000 milliamps
VCEO 50 volts 50 volts
Unlock Full Specs
to access all available technical data