ROHM Semiconductor USA, LLC Single Bipolar Transistors 2SA2007E

Description
Bipolar (BJT) Transistor PNP 60V 12A 80MHz 25W Through Hole TO-220FN
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 60V 12A 80MHz 25W Through Hole TO-220FN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 846-2SA2007E-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
846-2SA2007E-ND
Single Bipolar Transistors 846-2SA2007E-ND
Bipolar (BJT) Transistor PNP 60V 12A 80MHz 25W Through Hole TO-220FN

Bipolar (BJT) Transistor PNP 60V 12A 80MHz 25W Through Hole TO-220FN

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SA2007E - 855064-2SA2007E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA2007E
855064-2SA2007E
TRANSISTORS - Transistors (BJT) - Single - 2SA2007E 855064-2SA2007E
Manufacturer: Rohm Semiconductor Win Source Part Number: 855064-2SA2007E Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 80MHz Through Hole TO-220FN Package: Bulk Package: TO-220-3 Full Pack Mounting: Through Hole Part Status: Not For New Designs Family Name: 2SA2007 Categories: Discrete Semiconductor Products Case / Package: TO-220FN ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Other Part Number: 2SA2007E-ND, 846-2SA2007E

Manufacturer: Rohm Semiconductor
Win Source Part Number: 855064-2SA2007E
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 80MHz Through Hole TO-220FN
Package: Bulk
Package: TO-220-3 Full Pack
Mounting: Through Hole
Part Status: Not For New Designs
Family Name: 2SA2007
Categories: Discrete Semiconductor Products
Case / Package: TO-220FN
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: 2SA2007E-ND, 846-2SA2007E

Buy Now Datasheet
Singapore, Singapore
60V 12A Bipolar Transistor
276-2SA2007E
60V 12A Bipolar Transistor 276-2SA2007E
TRANS PNP 60V 12A TO220FN Product overview: 2SA2007E from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 12A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 12A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA2007E can be used for catalog matching and distributor lookup.

TRANS PNP 60V 12A TO220FN Product overview: 2SA2007E from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 12A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 12A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA2007E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SA2007E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA2007E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA2007E
TRANS PNP 60V 12A TO220FN

TRANS PNP 60V 12A TO220FN

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SA2007E
Bipolar Transistors - BJT 2SA2007E
Bipolar Transistors - BJT Trans GP BJT PNP 60V 12A

Bipolar Transistors - BJT Trans GP BJT PNP 60V 12A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 846-2SA2007E-ND 855064-2SA2007E 276-2SA2007E 2SA2007E 2SA2007E
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SA2007E 60V 12A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity PNP PNP PNP
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220FN Bulk
Packing Method Bulk Bulk; Bulk
IC(max) 12000 milliamps 12000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-16QB-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers
Bipolar Transistors - 1220660 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23f
Number of units in IC 1
View Details