ROHM Semiconductor USA, LLC TRANSISTORS - Transistors (BJT) - Single - 2SA1862TLP 2SA1862TLP

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 105442-2SA1862TLP Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 18MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: CPT3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 500mV @ 100mA, 500mA Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 82 @ 100mA, 5V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 105442-2SA1862TLP Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 18MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: CPT3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 500mV @ 100mA, 500mA Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 82 @ 100mA, 5V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SA1862TLP - 105442-2SA1862TLP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA1862TLP
105442-2SA1862TLP
TRANSISTORS - Transistors (BJT) - Single - 2SA1862TLP 105442-2SA1862TLP
Manufacturer: Rohm Semiconductor Win Source Part Number: 105442-2SA1862TLP Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 18MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: CPT3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 500mV @ 100mA, 500mA Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 82 @ 100mA, 5V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 105442-2SA1862TLP
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 18MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: CPT3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 500mV @ 100mA, 500mA
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 82 @ 100mA, 5V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
400V 2A Bipolar Transistor
276-2SA1862TLP
400V 2A Bipolar Transistor 276-2SA1862TLP
TRANS PNP 400V 2A CPT3 Product overview: 2SA1862TLP from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1862TLP can be used for catalog matching and distributor lookup.

TRANS PNP 400V 2A CPT3 Product overview: 2SA1862TLP from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1862TLP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2SA1862TLPTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA1862TLPTR-ND
Single Bipolar Transistors 2SA1862TLPTR-ND
Bipolar (BJT) Transistor PNP 400V 2A 18MHz 1W Surface Mount CPT3

Bipolar (BJT) Transistor PNP 400V 2A 18MHz 1W Surface Mount CPT3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SA1862TLP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA1862TLP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA1862TLP
TRANS PNP 400V 2A CPT3

TRANS PNP 400V 2A CPT3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SA1862TLP
Bipolar Transistors - BJT 2SA1862TLP
Bipolar Transistors - BJT PNP 400V 2A

Bipolar Transistors - BJT PNP 400V 2A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 105442-2SA1862TLP 276-2SA1862TLP 2SA1862TLPTR-ND 2SA1862TLP 2SA1862TLP
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SA1862TLP 400V 2A Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity PNP; PNP PNP PNP
Package Type SOT3; CPT3 Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 5000 milliamps 2000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA NPN general-purpose transistors - BC847B-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 45 volts
View Details
4 suppliers
Single Bipolar Transistors - BC860CB5003XTTR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
Bipolar Transistors - 1222838 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-89
Number of units in IC 1
View Details