ROHM Semiconductor USA, LLC Single Bipolar Transistors 2SA854STPQ

Description
Bipolar (BJT) Transistor PNP 32V 500mA 200MHz 300mW Through Hole SPT
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 32V 500mA 200MHz 300mW Through Hole SPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SA854STPQ-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA854STPQ-ND
Single Bipolar Transistors 2SA854STPQ-ND
Bipolar (BJT) Transistor PNP 32V 500mA 200MHz 300mW Through Hole SPT

Bipolar (BJT) Transistor PNP 32V 500mA 200MHz 300mW Through Hole SPT

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SA854STPQ - 762441-2SA854STPQ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA854STPQ
762441-2SA854STPQ
TRANSISTORS - Transistors (BJT) - Single - 2SA854STPQ 762441-2SA854STPQ
Manufacturer: Rohm Semiconductor Win Source Part Number: 762441-2SA854STPQ Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: SC-72 Formed Leads Power - Max: 300mW Transistor Type: PNP Frequency - Transition: 200MHz Part Status: Obsolete(EOL) Family Name: 2SA854SQ Categories: Discrete Semiconductor Products Manufacturer Package: SPT Current - Collector (Ic) (Maximum): 500mA Voltage - Collector Emitter Breakdown (Maximum): 32V Vce Saturation (Maximum) @ Ib, Ic: 600mV @ 50mA, 500mA Current - Collector Cutoff (Maximum): 1μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 120 @ 100mA, 3V Alternative Parts (Cross-Reference): 2SC1959-O(TPE2); 2SA562TM-O(TPE2); 2SA562TM-O(F,T); ; Introduction Date: November 18, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 762441-2SA854STPQ
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: SC-72 Formed Leads
Power - Max: 300mW
Transistor Type: PNP
Frequency - Transition: 200MHz
Part Status: Obsolete(EOL)
Family Name: 2SA854SQ
Categories: Discrete Semiconductor Products
Manufacturer Package: SPT
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 32V
Vce Saturation (Maximum) @ Ib, Ic: 600mV @ 50mA, 500mA
Current - Collector Cutoff (Maximum): 1μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 120 @ 100mA, 3V
Alternative Parts (Cross-Reference): 2SC1959-O(TPE2); 2SA562TM-O(TPE2); 2SA562TM-O(F,T); ;
Introduction Date: November 18, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SA854STPQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA854STPQ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA854STPQ
TRANS PNP 32V 0.5A SPT

TRANS PNP 32V 0.5A SPT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 2SA854STPQ-ND 762441-2SA854STPQ 2SA854STPQ
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SA854STPQ Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1690609 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
30V 0.5A SOT23 Bipolar Transistor - 276-BCV27E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
VCEO 30 volts
View Details
5 suppliers
NPN general purpose transistor - BC849C,235 - Nexperia B.V.
Specs
Polarity NPN
Package Type SOT23; SOT23
IC(max) 100 milliamps
View Details
3 suppliers