TRANS PNP 50V 1A TSMT3 Product overview: 2SAR513RTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR513RTL can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 855088-2SAR513RTL
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 400MHz Surface Mount TSMT3
Package: SC-96
Package: Reel - TR
Mounting: Surface Mount
Family Name: 2SAR513
Categories: Discrete Semiconductor Products
Case / Package: TSMT3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: 2SAR513RMGTL, 2SAR513RTLTR, 2SAR513RTLDKR, 2SAR513RTLCT
Bipolar (BJT) Transistor PNP 50V 1A 400MHz 1W Surface Mount TSMT3
Bipolar (BJT) Transistor PNP 50V 1A 400MHz 1W Surface Mount TSMT3
Bipolar (BJT) Transistor PNP 50V 1A 400MHz 1W Surface Mount TSMT3
Transistor PNP 1A 50V SOT-346T SC-96
TRANS, PNP, -50V, -1A, 150DEG C, 0.5W; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-50V; Transition Frequency ft:-; Power Dissipation Pd:500mW; DC Collector Current:-1A; DC Current Gain hFE:180hFE; Transistor Case RoHS Compliant: Yes
TRANS PNP 50V 1A TSMT3
TRANS PNP 50V 1A TSMT3
Bipolar Transistors - BJT I2C BUS 1Kbit EEPROM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2SAR513RTL | 855088-2SAR513RTL | 2SAR513RTLTR-ND | 1467142 | 82AC4027 | 2SAR513RTL | 2SAR513RTL | 2SAR513RTL |
| Product Name | 50V 1A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SAR513RTL | Single Bipolar Transistors | Bipolar Transistors | Trans, Pnp, -50V, -1A, 150Deg C, 0.5W; Transistor Polarity Rohm | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | Tape & Reel (TR) | SOT3; TSMT3 | SC-96 | Sot-346t (sc-96) | TO-3 | SC-96 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||||
| VCEO | 50 volts | 50 volts | 50 volts |