ROHM Semiconductor USA, LLC Single Bipolar Transistors 2SA2090TLQ

Description
Bipolar (BJT) Transistor PNP 60V 500mA 400MHz 500mW Surface Mount TSMT3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 60V 500mA 400MHz 500mW Surface Mount TSMT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SA2090TLQ-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA2090TLQ-ND
Single Bipolar Transistors 2SA2090TLQ-ND
Bipolar (BJT) Transistor PNP 60V 500mA 400MHz 500mW Surface Mount TSMT3

Bipolar (BJT) Transistor PNP 60V 500mA 400MHz 500mW Surface Mount TSMT3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SA2090TLQ - 053623-2SA2090TLQ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA2090TLQ
053623-2SA2090TLQ
TRANSISTORS - Transistors (BJT) - Single - 2SA2090TLQ 053623-2SA2090TLQ
Manufacturer: Rohm Semiconductor Win Source Part Number: 053623-2SA2090TLQ Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 400MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: TSMT3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 300mV @ 10mA, 100mA Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 120 @ 50mA, 2V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 053623-2SA2090TLQ
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 400MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 300mV @ 10mA, 100mA
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 120 @ 50mA, 2V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
60V 0.5A Bipolar Transistor
276-2SA2090TLQ
60V 0.5A Bipolar Transistor 276-2SA2090TLQ
TRANS PNP 60V 0.5A TSMT3 Product overview: 2SA2090TLQ from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA2090TLQ can be used for catalog matching and distributor lookup.

TRANS PNP 60V 0.5A TSMT3 Product overview: 2SA2090TLQ from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA2090TLQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SA2090TLQ
Bipolar Transistors - BJT 2SA2090TLQ
Bipolar Transistors - BJT TRNSISTR 60V.5A PNP HI VOLT DSCHRG

Bipolar Transistors - BJT TRNSISTR 60V.5A PNP HI VOLT DSCHRG

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SA2090TLQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA2090TLQ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA2090TLQ
TRANS PNP 60V 0.5A TSMT3

TRANS PNP 60V 0.5A TSMT3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SA2090TLQ-ND 053623-2SA2090TLQ 276-2SA2090TLQ 2SA2090TLQ 2SA2090TLQ
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SA2090TLQ 60V 0.5A Bipolar Transistor Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP PNP
Package Type SC-96 SOT3; TSMT3 Tape & Reel (TR)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
IC(max) 500 milliamps 500 milliamps
Unlock Full Specs
to access all available technical data