ROHM Semiconductor USA, LLC 60V 5A Bipolar Transistor 2SA1952TLQ

Description
TRANS PNP 60V 5A CPT3 Product overview: 2SA1952TLQ from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1952TLQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 60V 5A CPT3 Product overview: 2SA1952TLQ from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1952TLQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 5A Bipolar Transistor
276-2SA1952TLQ
60V 5A Bipolar Transistor 276-2SA1952TLQ
TRANS PNP 60V 5A CPT3 Product overview: 2SA1952TLQ from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1952TLQ can be used for catalog matching and distributor lookup.

TRANS PNP 60V 5A CPT3 Product overview: 2SA1952TLQ from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1952TLQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2SA1952TLQTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA1952TLQTR-ND
Single Bipolar Transistors 2SA1952TLQTR-ND
Bipolar (BJT) Transistor PNP 60V 5A 80MHz 1W Surface Mount CPT3

Bipolar (BJT) Transistor PNP 60V 5A 80MHz 1W Surface Mount CPT3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SA1952TLQ - 005778-2SA1952TLQ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA1952TLQ
005778-2SA1952TLQ
TRANSISTORS - Transistors (BJT) - Single - 2SA1952TLQ 005778-2SA1952TLQ
Manufacturer: Rohm Semiconductor Win Source Part Number: 005778-2SA1952TLQ Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 80MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: CPT3 Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 500mV @ 200mA, 4A Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 120 @ 1A, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 005778-2SA1952TLQ
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 80MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: CPT3
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 200mA, 4A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 120 @ 1A, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SA1952TLQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA1952TLQ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA1952TLQ
TRANS PNP 60V 5A CPT3

TRANS PNP 60V 5A CPT3

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
2SA1952TLQ
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT 2SA1952TLQ
60V 1W 120@1A,2V 5A PNP TO-252-2(DPAK) Bipolar Transistors - BJT ROHS

60V 1W 120@1A,2V 5A PNP TO-252-2(DPAK) Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Single Bipolar Transistors - 2SA1952TLQ - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SA1952TLQ
Single Bipolar Transistors 2SA1952TLQ
TRANS PNP 60V 5A CPT3

TRANS PNP 60V 5A CPT3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SA1952TLQ
Bipolar Transistors - BJT 2SA1952TLQ
Bipolar Transistors - BJT PNP 60V 5A

Bipolar Transistors - BJT PNP 60V 5A

Buy Now Datasheet
TRANS PNP 60V 5A SOT-428 - 687-2SA1952TLQ - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 60V 5A SOT-428
687-2SA1952TLQ
TRANS PNP 60V 5A SOT-428 687-2SA1952TLQ
TRANS PNP 60V 5A SOT-428

TRANS PNP 60V 5A SOT-428

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 276-2SA1952TLQ 2SA1952TLQTR-ND 005778-2SA1952TLQ 2SA1952TLQ 2SA1952TLQ 2SA1952TLQ 2SA1952TLQ 687-2SA1952TLQ
Product Name 60V 5A Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SA1952TLQ Discrete Semiconductor Products - Transistors - Bipolar (BJT) Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Single Bipolar Transistors Bipolar Transistors - BJT TRANS PNP 60V 5A SOT-428
Package Type Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; CPT3 TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
VCEO 60 volts 60 volts 60 volts 60 volts
TJ 150 C (302 F) 150 C (302 F)
Polarity PNP PNP; PNP PNP PNP; PNP PNP; PNP
Unlock Full Specs
to access all available technical data