Manufacturer: Rohm Semiconductor
Win Source Part Number: 906310-2SA2071P5T100
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 60 V 3 A 180MHz 500 mW Surface Mount MPT3
Package: TO-243AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: 2SA2071
Categories: Discrete Semiconductor Products
Case / Package: MPT3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Affected
HTSUS: 8541.21.0075
Other Part Number: 2SA2071P5T100QDKR, 2SA2071P5T100QCT, 2SA2071P5T100QTR
TRANS PNP 60V 3A MPT3 Product overview: 2SA2071P5T100Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA2071P5T100Q can be used for catalog matching and distributor lookup.
TRANS PNP 60V 3A MPT3
Bipolar Transistors - BJT PNP -3A Ic -60V Vceo MPT3
TRANS PNP 60V 3A MPT3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 906310-2SA2071P5T100Q | 276-2SA2071P5T100Q | 2SA2071P5T100Q | 2SA2071P5T100Q | 2SA2071P5T100Q |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SA2071P5T100Q | 60V 3A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP; PNP | ||
| Package Type | SOT3; MPT3 | Tape & Reel (TR) | TO-243AA | ||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps |