Bipolar (BJT) Transistor PNP 60V 500mA 400MHz 200mW Surface Mount UMT3
Bipolar (BJT) Transistor PNP 60V 500mA 400MHz 200mW Surface Mount UMT3
Bipolar (BJT) Transistor PNP 60V 500mA 400MHz 200mW Surface Mount UMT3
Bipolar Transistors - BJT PNP -60V VCEO -0.5A SOT-323
TRANS PNP 60V 0.5A UMT3
TRANSISTOR, PNP, 60V, 0.5A, SOT-323 ROHS COMPLIANT: YES
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 2SA2088U3T106DKR-ND | 2SA2088U3T106 | 2SA2088U3T106 | 30AK0388 |
| Product Name | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Pnp, 60V, 0.5A, Sot-323 Rohs Compliant Rohm |
| Polarity | PNP | PNP | ||
| Package Type | SOT323; SC-70, SOT-323 | TO-3; SOT3; SOT323 | ||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |