Win Source Part Number: 1117089-2SAR543DTL
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Power - Max: 10 W
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 4 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 400mV @ 100mA, 2A
Current - Collector Cutoff (Max): 1µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 180 @ 100mA, 3V
Frequency - Transition: 300MHz
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: CPT3
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0075
Mfr: Rohm Semiconductor
Base Product Number: 2SAR543
TRANS PNP 50V 4A CPT3 Product overview: 2SAR543DTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR543DTL can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 50V 4A 300MHz 10W Surface Mount CPT3
Bipolar Transistors - BJT Trans GP BJT PNP 50V 3A
TRANS PNP 50V 4A CPT3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1117089-2SAR543DTL | 276-2SAR543DTL | 2SAR543DTL-ND | 2SAR543DTL | 2SAR543DTL |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | 50V 4A Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | ||
| Package Type | SOT3 | Tape & Reel (TR) | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | ||
| IC(max) | 4000 milliamps | 4000 milliamps | 4000 milliamps | ||
| Power Gain | 180 dB | ||||
| Operating Frequency | 300 MHz |