TRANS PNP 400V 0.1A MPT3 Product overview: 2SAR340PT100Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR340PT100Q can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 400V 100mA 500mW Surface Mount MPT3
Bipolar (BJT) Transistor PNP 400V 100mA 500mW Surface Mount MPT3
Bipolar (BJT) Transistor PNP 400V 100mA 500mW Surface Mount MPT3
Manufacturer: Rohm Semiconductor
Win Source Part Number: 808404-2SAR340PT100Q
Packaging: Reel
Mounting Style: SMD
Power - Max: 500mW
Transistor Type: PNP
Supplier Device Package: MPT3
Temperature Range - Operating: 150°C
Manufacturer Package: TO-243AA
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 400V
Current - Collector Cutoff (Maximum): 10μA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 400mV at 2mA, 20mA
DC Current Gain (hFE) (Min) at Ic, Vce: 82 at 10mA, 10V
Bipolar Transistors - BJT PNP -400V Vceo -100mA Ic MPT3
TRANS PNP 400V 0.1A MPT3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2SAR340PT100Q | 2SAR340PT100QCT-ND | 808404-2SAR340PT100Q | 2SAR340PT100Q | 2SAR340PT100Q |
| Product Name | 400V 0.1A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2SAR340PT100Q | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | ||
| Package Type | Tape & Reel (TR) | TO-243AA | SOT3 | MPT3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 100 milliamps | 100 milliamps |