TRANS PNP 50V 0.15A EMT3 Product overview: 2SA1774TLR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1774TLR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 005770-2SA1774TLR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 140MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: EMT3
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 500mV @ 5mA, 50mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 180 @ 1mA, 6V
Maximum Power Dissipation: 150mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
TRANSISTOR,PNP,50V,0
Bipolar Transistors - BJT PNP 50V 0.15A SOT-416
TRANS PNP 50V 0.15A EMT3
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 4759734P | 276-2SA1774TLR | 005770-2SA1774TLR | 84R7762 | 2SA1774TLR | 2SA1774TLR |
| Product Name | Bipolar Transistors | 50V 0.15A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SA1774TLR | Transistor,pnp,50V,0.15A,sot-416; Transistor Polarity Rohm | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | EMT | Tape & Reel (TR) | SOT3; EMT3 | TO-3 | EMT3 | |
| Polarity | PNP | PNP; PNP | PNP | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 150 milliamps | 150 milliamps | ||||
| VCEO | 50 volts | 50 volts |