ROHM Semiconductor USA, LLC Single Bipolar Transistors 2SA1834TLR

Description
Bipolar (BJT) Transistor PNP 20V 10A 150MHz 1W Surface Mount CPT3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 20V 10A 150MHz 1W Surface Mount CPT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SA1834TLRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA1834TLRDKR-ND
Single Bipolar Transistors 2SA1834TLRDKR-ND
Bipolar (BJT) Transistor PNP 20V 10A 150MHz 1W Surface Mount CPT3

Bipolar (BJT) Transistor PNP 20V 10A 150MHz 1W Surface Mount CPT3

Buy Now Datasheet
Single Bipolar Transistors - 2SA1834TLRCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA1834TLRCT-ND
Single Bipolar Transistors 2SA1834TLRCT-ND
Bipolar (BJT) Transistor PNP 20V 10A 150MHz 1W Surface Mount CPT3

Bipolar (BJT) Transistor PNP 20V 10A 150MHz 1W Surface Mount CPT3

Buy Now Datasheet
Single Bipolar Transistors - 2SA1834TLRTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA1834TLRTR-ND
Single Bipolar Transistors 2SA1834TLRTR-ND
Bipolar (BJT) Transistor PNP 20V 10A 150MHz 1W Surface Mount CPT3

Bipolar (BJT) Transistor PNP 20V 10A 150MHz 1W Surface Mount CPT3

Buy Now Datasheet
Singapore, Singapore
20V 10A Bipolar Transistor
276-2SA1834TLR
20V 10A Bipolar Transistor 276-2SA1834TLR
TRANS PNP 20V 10A CPT3 Product overview: 2SA1834TLR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1834TLR can be used for catalog matching and distributor lookup.

TRANS PNP 20V 10A CPT3 Product overview: 2SA1834TLR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1834TLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SA1834TLR - 005776-2SA1834TLR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA1834TLR
005776-2SA1834TLR
TRANSISTORS - Transistors (BJT) - Single - 2SA1834TLR 005776-2SA1834TLR
Manufacturer: Rohm Semiconductor Win Source Part Number: 005776-2SA1834TLR Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: CPT3 Maximum Current Collector: 10A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 250mV @ 50mA, 4A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 180 @ 500mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 005776-2SA1834TLR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: CPT3
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 250mV @ 50mA, 4A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 180 @ 500mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SA1834TLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA1834TLR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA1834TLR
TRANS PNP 20V 10A CPT3

TRANS PNP 20V 10A CPT3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SA1834TLR
Bipolar Transistors - BJT 2SA1834TLR
Bipolar Transistors - BJT PNP 20V 10A

Bipolar Transistors - BJT PNP 20V 10A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SA1834TLRDKR-ND 276-2SA1834TLR 005776-2SA1834TLR 2SA1834TLR 2SA1834TLR
Product Name Single Bipolar Transistors 20V 10A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SA1834TLR Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity PNP PNP PNP; PNP
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) SOT3; CPT3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 10000 milliamps 10000 milliamps
Unlock Full Specs
to access all available technical data