Manufacturer: Rohm Semiconductor
Win Source Part Number: 1004236-2SAR514RTL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 380MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT3
Maximum Current Collector: 700mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 400mV @ 15mA, 300mA
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 120 @ 100mA, 3V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
TRANS PNP 80V 0.7A TSMT3 Product overview: 2SAR514RTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.7A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR514RTL can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 80V 700mA 380MHz 1W Surface Mount TSMT3
Bipolar (BJT) Transistor PNP 80V 700mA 380MHz 1W Surface Mount TSMT3
Bipolar (BJT) Transistor PNP 80V 700mA 380MHz 1W Surface Mount TSMT3
Bipolar Transistors - BJT PNP Digital Transtr Driver
TRANS, PNP, -80V, -0.7A, 150DEG C, 0.5W; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-80V; Transition Frequency ft:-; Power Dissipation Pd:500mW; DC Collector Current:700mA; DC Current Gain hFE:120hFE; Transistor CaseRoHS Compliant: Yes
TRANS PNP 80V 0.7A TSMT3
TRANS PNP 80V 0.7A TSMT3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1004236-2SAR514RTL | 276-2SAR514RTL | 2SAR514RTLTR-ND | 2SAR514RTL | 82AC4028 | 2SAR514RTL | 2SAR514RTL |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SAR514RTL | 80V 0.7A Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Trans, Pnp, -80V, -0.7A, 150Deg C, 0.5W; Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | PNP; PNP | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | SOT3; TSMT3 | Tape & Reel (TR) | SC-96 | TO-3 | SC-96 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 700 milliamps | 700 milliamps | 700 milliamps | ||||
| VCEO | 80 volts | 80 volts | 80 volts |