ROHM Semiconductor USA, LLC TRANSISTORS - Transistors (BJT) - Single - 2SB1188T100R 2SB1188T100R

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 005812-2SB1188T100R Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: MPT3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 32V Max Vce (sat): 800mV @ 200mA, 2A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 180 @ 500mA, 3V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 005812-2SB1188T100R Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: MPT3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 32V Max Vce (sat): 800mV @ 200mA, 2A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 180 @ 500mA, 3V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SB1188T100R - 005812-2SB1188T100R - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB1188T100R
005812-2SB1188T100R
TRANSISTORS - Transistors (BJT) - Single - 2SB1188T100R 005812-2SB1188T100R
Manufacturer: Rohm Semiconductor Win Source Part Number: 005812-2SB1188T100R Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: MPT3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 32V Max Vce (sat): 800mV @ 200mA, 2A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 180 @ 500mA, 3V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 005812-2SB1188T100R
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: MPT3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 32V
Max Vce (sat): 800mV @ 200mA, 2A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 180 @ 500mA, 3V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
32V 2A Bipolar Transistor
276-2SB1188T100R
32V 2A Bipolar Transistor 276-2SB1188T100R
TRANS PNP 32V 2A MPT3 Product overview: 2SB1188T100R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1188T100R can be used for catalog matching and distributor lookup.

TRANS PNP 32V 2A MPT3 Product overview: 2SB1188T100R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1188T100R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2SB1188T100RCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SB1188T100RCT-ND
Single Bipolar Transistors 2SB1188T100RCT-ND
Bipolar (BJT) Transistor PNP 32V 2A 100MHz 2W Surface Mount MPT3

Bipolar (BJT) Transistor PNP 32V 2A 100MHz 2W Surface Mount MPT3

Buy Now Datasheet
Single Bipolar Transistors - 2SB1188T100RDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SB1188T100RDKR-ND
Single Bipolar Transistors 2SB1188T100RDKR-ND
Bipolar (BJT) Transistor PNP 32V 2A 100MHz 2W Surface Mount MPT3

Bipolar (BJT) Transistor PNP 32V 2A 100MHz 2W Surface Mount MPT3

Buy Now Datasheet
Single Bipolar Transistors - 2SB1188T100RTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SB1188T100RTR-ND
Single Bipolar Transistors 2SB1188T100RTR-ND
Bipolar (BJT) Transistor PNP 32V 2A 100MHz 2W Surface Mount MPT3

Bipolar (BJT) Transistor PNP 32V 2A 100MHz 2W Surface Mount MPT3

Buy Now Datasheet
Single Bipolar Transistors - 2SB1188T100R - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SB1188T100R
Single Bipolar Transistors 2SB1188T100R
TRANS PNP 32V 2A MPT3

TRANS PNP 32V 2A MPT3

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SB1188T100R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SB1188T100R
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SB1188T100R
TRANS PNP 32V 2A MPT3

TRANS PNP 32V 2A MPT3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SB1188T100R
Bipolar Transistors - BJT 2SB1188T100R
Bipolar Transistors - BJT PNP 32V 2A SO-89

Bipolar Transistors - BJT PNP 32V 2A SO-89

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 005812-2SB1188T100R 276-2SB1188T100R 2SB1188T100RCT-ND 2SB1188T100R 2SB1188T100R 2SB1188T100R
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SB1188T100R 32V 2A Bipolar Transistor Single Bipolar Transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity PNP; PNP PNP PNP PNP; PNP
Package Type SO-8; SOT3; MPT3 Tape & Reel (TR) TO-243AA TO-243AA
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 2000 milliamps 2000 milliamps 2000 milliamps
VCEO 32 volts 32 volts 32 volts
Unlock Full Specs
to access all available technical data