TRANS PNP 50V 0.15A EMT3
PNP, SOT-416, -50V -150MA, GENER
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 846-2SA1774E3TLQTR-ND | 2SA1774E3TLQ |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |