A PNP bipolar junction transistor for low-frequency power amplifier applications, housed in the SOT-346 (SC-59) surface-mount package. It has a collector-emitter voltage rating of -32 V, a maximum collector current of -800 mA, and a power dissipation of 200 mW. The transistor is AEC-Q101 qualified and exhibits a collector-emitter saturation voltage of no more than -500 mV at -500 mA collector current and -50 mA base current. Its DC current gain (hFE) ranges from 120 to 390, with a transition frequency of 200 MHz.
TRANSISTOR, AEC-Q101, PNP, -32V, -0.8A; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-32V; Transition Frequency ft:200MHz; Power Dissipation Pd:200mW; DC Collector Current:-800mA; DC Current Gain hFE:120hFE; TransistorRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 82AC4034 |
| Product Name | Transistor, Aec-Q101, Pnp, -32V, -0.8A; Transistor Polarity Rohm |
| Transistor Type | Transistor, Aec-Q101, Pnp, -32V, -0.8A; Transistor Polarity Rohm |