Bipolar (BJT) Transistor PNP 30V 1A 320MHz 500mW Surface Mount MPT3
Bipolar Transistors - BJT PNP SOT-89 -1A 270 to 680hFE -30V
TRANSISTOR, AEC-Q101, PNP, -30V, SOT89-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-30V; Transition Frequency ft:320MHz; Power Dissipation Pd:500mW; DC Collector Current:-1A; DC Current Gain hFE:270hFE; Transistor RoHS Compliant: Yes
TRANS PNP 30V 1A MPT3
TRANS PNP 30V 1A MPT3
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SAR293PFRAT100TR-ND | 2SAR293PFRAT100 | 89Y7459 | 2SAR293PFRAT100 | 2SAR293PFRAT100 |
| Product Name | Single Bipolar Transistors | Bipolar Transistors - BJT | Transistor, Aec-Q101, Pnp, -30V, Sot89-3; Transistor Polarity Rohm | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP; PNP | ||
| Package Type | TO-243AA | TO-3 | TO-243AA | AEC-Q101 | |
| Transistor Grade / Operating Range | Automotive | ||||
| Transistor Type | Transistor, Aec-Q101, Pnp, -30V, Sot89-3; Transistor Polarity Rohm | ||||
| IC(max) | 1000 milliamps | 1000 milliamps |