ROHM Semiconductor USA, LLC 50V 0.15A Bipolar Transistor 2SA933ASTPS

Description
TRANS PNP 50V 0.15A SPT Product overview: 2SA933ASTPS from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA933ASTPS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 50V 0.15A SPT Product overview: 2SA933ASTPS from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA933ASTPS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 0.15A Bipolar Transistor
276-2SA933ASTPS
50V 0.15A Bipolar Transistor 276-2SA933ASTPS
TRANS PNP 50V 0.15A SPT Product overview: 2SA933ASTPS from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA933ASTPS can be used for catalog matching and distributor lookup.

TRANS PNP 50V 0.15A SPT Product overview: 2SA933ASTPS from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA933ASTPS can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2SA933ASTPS - 906315-2SA933ASTPS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA933ASTPS
906315-2SA933ASTPS
TRANSISTORS - Transistors (BJT) - Single - 2SA933ASTPS 906315-2SA933ASTPS
Manufacturer: Rohm Semiconductor Win Source Part Number: 906315-2SA933ASTPS Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 50 V 150 mA 140MHz 300 mW Through Hole SPT Package: Cut Tape (CT), Tape & Box (TB) Package: SC-72 Formed Leads Mounting: Through Hole Part Status: Obsolete Family Name: 2SA933 Categories: Discrete Semiconductor Products Case / Package: SPT ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.21.0075 Other Part Number: 2SA933ASTPS-ND, 2SA933ASTPSCT, 2SA933ASTPSTB

Manufacturer: Rohm Semiconductor
Win Source Part Number: 906315-2SA933ASTPS
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 50 V 150 mA 140MHz 300 mW Through Hole SPT
Package: Cut Tape (CT), Tape & Box (TB)
Package: SC-72 Formed Leads
Mounting: Through Hole
Part Status: Obsolete
Family Name: 2SA933
Categories: Discrete Semiconductor Products
Case / Package: SPT
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.21.0075
Other Part Number: 2SA933ASTPS-ND, 2SA933ASTPSCT, 2SA933ASTPSTB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SA933ASTPS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA933ASTPS
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA933ASTPS
TRANS PNP 50V 0.15A SPT

TRANS PNP 50V 0.15A SPT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-2SA933ASTPS 906315-2SA933ASTPS 2SA933ASTPS
Product Name 50V 0.15A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SA933ASTPS Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tape & Box (TB) SOT3; SPT
Packing Method Tape & Box (TB) Tape Reel; Tape & Box (TB)
VCEO 50 volts 50 volts
Unlock Full Specs
to access all available technical data