Win Source Part Number: 1139376-2SAR554PFRAT
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 500 mW
Voltage - Collector Emitter Breakdown (Max): 80 V
Current - Collector (Ic) (Max): 1.5 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 400mV @ 25mA, 500mA
Current - Collector Cutoff (Max): 1µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 100mA, 3V
Frequency - Transition: 340MHz
Package / Case: TO-243AA
Supplier Device Package: MPT3
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.21.0075
Mfr: Rohm Semiconductor
Other Names: 2SAR554PFRAT100CT,2S
Base Product Number: 2SAR554
Bipolar (BJT) Transistor PNP 80V 1.5A 340MHz 500mW Surface Mount MPT3
Bipolar (BJT) Transistor PNP 80V 1.5A 340MHz 500mW Surface Mount MPT3
TRANS PNP 80V 1.5A MPT3
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
TRANSISTOR, AEC-Q101, PNP, -80V, SOT89-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-80V; Transition Frequency ft:340MHz; Power Dissipation Pd:500mW; DC Collector Current:-1.5A; DC Current Gain hFE:120hFE; RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 1139376-2SAR554PFRAT100 | 2SAR554PFRAT100TR-ND | 2SAR554PFRAT100 | 2SAR554PFRAT100 | 89Y7466 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Transistor, Aec-Q101, Pnp, -80V, Sot89-3; Transistor Polarity Rohm |
| Polarity | PNP | PNP | PNP; PNP | PNP | |
| Package Type | SOT3 | TO-243AA | TO-243AA | TO-3 | |
| IC(max) | 1500 milliamps | 1500 milliamps | |||
| Power Gain | 120 dB | ||||
| Operating Frequency | 340 MHz | 340 MHz |