Bipolar (BJT) Transistor PNP 20V 10A 150MHz 1W Surface Mount CPT3
TRANS PNP 20V 10A CPT3 Product overview: 2SA1834TLS from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1834TLS can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 762395-2SA1834TLS
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Power - Max: 1W
Transistor Type: PNP
Frequency - Transition: 150MHz
Family Name: 2SA1834S
Categories: Discrete Semiconductor Products
Manufacturer Package: CPT3
Current - Collector (Ic) (Maximum): 10A
Voltage - Collector Emitter Breakdown (Maximum): 20V
Vce Saturation (Maximum) @ Ib, Ic: 250mV @ 50mA, 4A
Current - Collector Cutoff (Maximum): 1μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 270 @ 500mA, 2V
Alternative Parts (Cross-Reference): KTA1834D; 2SA1615-Z; 2SA1615-Z-AZ(K); ;
Introduction Date: November 18, 1998
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Bipolar Transistors - BJT PNP 20V 10A
TRANS PNP 20V 10A CPT3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SA1834TLS-ND | 276-2SA1834TLS | 762395-2SA1834TLS | 2SA1834TLS | 2SA1834TLS |
| Product Name | Single Bipolar Transistors | 20V 10A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SA1834TLS | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape & Reel (TR) | SOT3; TO-252 (DPAK) | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| IC(max) | 10000 milliamps | 10000 milliamps | |||
| VCEO | 20 volts | 20 volts |