ROHM Semiconductor USA, LLC PNP High voltage Transistor 2SA1759

Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Request a Quote
Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PNP High voltage Transistor - 2SA1759 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP High voltage Transistor
2SA1759
PNP High voltage Transistor 2SA1759
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2SA1759 - 1124542-2SA1759 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA1759
1124542-2SA1759
TRANSISTORS - Transistors (BJT) - Single - 2SA1759 1124542-2SA1759
Manufacturer: Rohm Semiconductor Win Source Part Number: 1124542-2SA1759 Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1124542-2SA1759
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics
Product Category Transistors RF Transistors
Product Number 2SA1759 1124542-2SA1759
Product Name PNP High voltage Transistor TRANSISTORS - Transistors (BJT) - Single - 2SA1759
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

55V 5.1A MOSFET Transistor - 289-AUIRF7341QTR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
View Details
8 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details