ROHM Semiconductor USA, LLC PNP Middle Power Driver Transistor (-30V / -1.0A) 2SAR293P5

Description
2SAR293P5 is Low VCE(sat) Middle Power Driver Transistor for Low Frequency Amplifier.
Request a Quote Datasheet
Description
2SAR293P5 is Low VCE(sat) Middle Power Driver Transistor for Low Frequency Amplifier.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PNP Middle Power Driver Transistor (-30V / -1.0A) - 2SAR293P5 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP Middle Power Driver Transistor (-30V / -1.0A)
2SAR293P5
PNP Middle Power Driver Transistor (-30V / -1.0A) 2SAR293P5
2SAR293P5 is Low VCE(sat) Middle Power Driver Transistor for Low Frequency Amplifier.

2SAR293P5 is Low VCE(sat) Middle Power Driver Transistor for Low Frequency Amplifier.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SAR293P5 - 815162-2SAR293P5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SAR293P5
815162-2SAR293P5
TRANSISTORS - Transistors (BJT) - Single - 2SAR293P5 815162-2SAR293P5
Manufacturer: Rohm Semiconductor Win Source Part Number: 815162-2SAR293P5 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 815162-2SAR293P5
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now
Singapore
-30V -1.0A Bipolar Transistor
276-2SAR293P5
-30V -1.0A Bipolar Transistor 276-2SAR293P5
Middle Power Transistors (-30V / -1.0A) Product overview: 2SAR293P5 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, -1.0A. Search-friendly keywords include transistor, BJT, switching, amplification, -30V, -1.0A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR293P5 can be used for catalog matching and distributor lookup.

Middle Power Transistors (-30V / -1.0A) Product overview: 2SAR293P5 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, -1.0A. Search-friendly keywords include transistor, BJT, switching, amplification, -30V, -1.0A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR293P5 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Power MOSFET RF Transistors Bipolar RF Transistors
Product Number 2SAR293P5 815162-2SAR293P5 276-2SAR293P5
Product Name PNP Middle Power Driver Transistor (-30V / -1.0A) TRANSISTORS - Transistors (BJT) - Single - 2SAR293P5 -30V -1.0A Bipolar Transistor
PD 500 milliwatts
Unlock Full Specs
to access all available technical data