ROHM Semiconductor USA, LLC TRANSISTORS - Transistors (BJT) - Single - 2SA2093TV2Q 2SA2093TV2Q

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 804301-2SA2093TV2Q Packaging: Tape & Box (TB) Mounting Style: Through Hole Power - Max: 1W Transistor Type: PNP Frequency - Transition: 310MHz Part Status: Obsolete (End Of Life) Supplier Device Package: ATV Temperature Range - Operating: 150°C Manufacturer Package: 3-SIP Current - Collector (Ic) (Maximum): 2A Voltage - Collector Emitter Breakdown (Maximum): 60V Current - Collector Cutoff (Maximum): 1μA (ICBO) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 500mV at 100mA, 1A DC Current Gain (hFE) (Min) at Ic, Vce: 120 at 100mA, 2V
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 804301-2SA2093TV2Q Packaging: Tape & Box (TB) Mounting Style: Through Hole Power - Max: 1W Transistor Type: PNP Frequency - Transition: 310MHz Part Status: Obsolete (End Of Life) Supplier Device Package: ATV Temperature Range - Operating: 150°C Manufacturer Package: 3-SIP Current - Collector (Ic) (Maximum): 2A Voltage - Collector Emitter Breakdown (Maximum): 60V Current - Collector Cutoff (Maximum): 1μA (ICBO) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 500mV at 100mA, 1A DC Current Gain (hFE) (Min) at Ic, Vce: 120 at 100mA, 2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SA2093TV2Q - 804301-2SA2093TV2Q - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA2093TV2Q
804301-2SA2093TV2Q
TRANSISTORS - Transistors (BJT) - Single - 2SA2093TV2Q 804301-2SA2093TV2Q
Manufacturer: Rohm Semiconductor Win Source Part Number: 804301-2SA2093TV2Q Packaging: Tape & Box (TB) Mounting Style: Through Hole Power - Max: 1W Transistor Type: PNP Frequency - Transition: 310MHz Part Status: Obsolete (End Of Life) Supplier Device Package: ATV Temperature Range - Operating: 150°C Manufacturer Package: 3-SIP Current - Collector (Ic) (Maximum): 2A Voltage - Collector Emitter Breakdown (Maximum): 60V Current - Collector Cutoff (Maximum): 1μA (ICBO) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 500mV at 100mA, 1A DC Current Gain (hFE) (Min) at Ic, Vce: 120 at 100mA, 2V

Manufacturer: Rohm Semiconductor
Win Source Part Number: 804301-2SA2093TV2Q
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Power - Max: 1W
Transistor Type: PNP
Frequency - Transition: 310MHz
Part Status: Obsolete (End Of Life)
Supplier Device Package: ATV
Temperature Range - Operating: 150°C
Manufacturer Package: 3-SIP
Current - Collector (Ic) (Maximum): 2A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Current - Collector Cutoff (Maximum): 1μA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 500mV at 100mA, 1A
DC Current Gain (hFE) (Min) at Ic, Vce: 120 at 100mA, 2V

Buy Now
Single Bipolar Transistors - 2SA2093TV2Q-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA2093TV2Q-ND
Single Bipolar Transistors 2SA2093TV2Q-ND
Bipolar (BJT) Transistor PNP 60V 2A 310MHz 1W Through Hole ATV

Bipolar (BJT) Transistor PNP 60V 2A 310MHz 1W Through Hole ATV

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SA2093TV2Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA2093TV2Q
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA2093TV2Q
TRANS PNP 60V 2A ATV

TRANS PNP 60V 2A ATV

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 804301-2SA2093TV2Q 2SA2093TV2Q-ND 2SA2093TV2Q
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SA2093TV2Q Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistor Arrays - BC846S/ZLH-ND - DigiKey
Specs
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
Bipolar Transistors - 154889P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details