ROHM Semiconductor USA, LLC Single Bipolar Transistors 2SAR542F3TR

Description
Bipolar (BJT) Transistor PNP 30V 3A 240MHz 2.1W Surface Mount HUML2020L3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 30V 3A 240MHz 2.1W Surface Mount HUML2020L3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SAR542F3TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SAR542F3TRDKR-ND
Single Bipolar Transistors 2SAR542F3TRDKR-ND
Bipolar (BJT) Transistor PNP 30V 3A 240MHz 2.1W Surface Mount HUML2020L3

Bipolar (BJT) Transistor PNP 30V 3A 240MHz 2.1W Surface Mount HUML2020L3

Buy Now Datasheet
Single Bipolar Transistors - 2SAR542F3TRCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SAR542F3TRCT-ND
Single Bipolar Transistors 2SAR542F3TRCT-ND
Bipolar (BJT) Transistor PNP 30V 3A 240MHz 2.1W Surface Mount HUML2020L3

Bipolar (BJT) Transistor PNP 30V 3A 240MHz 2.1W Surface Mount HUML2020L3

Buy Now Datasheet
Single Bipolar Transistors - 2SAR542F3TRTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SAR542F3TRTR-ND
Single Bipolar Transistors 2SAR542F3TRTR-ND
Bipolar (BJT) Transistor PNP 30V 3A 240MHz 2.1W Surface Mount HUML2020L3

Bipolar (BJT) Transistor PNP 30V 3A 240MHz 2.1W Surface Mount HUML2020L3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SAR542F3TR - 805183-2SAR542F3TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SAR542F3TR
805183-2SAR542F3TR
TRANSISTORS - Transistors (BJT) - Single - 2SAR542F3TR 805183-2SAR542F3TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 805183-2SAR542F3TR Packaging: Reel Mounting Style: SMD Power - Max: 2.1W Transistor Type: PNP Frequency - Transition: 240MHz Supplier Device Package: HUML2020L3 Temperature Range - Operating: 150°C Manufacturer Package: 3-UDFN Exposed Pad Current - Collector (Ic) (Maximum): 3A Voltage - Collector Emitter Breakdown (Maximum): 30V Current - Collector Cutoff (Maximum): 100nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 200mV at 50mA, 1A DC Current Gain (hFE) (Min) at Ic, Vce: 200 at 500mA, 2V

Manufacturer: Rohm Semiconductor
Win Source Part Number: 805183-2SAR542F3TR
Packaging: Reel
Mounting Style: SMD
Power - Max: 2.1W
Transistor Type: PNP
Frequency - Transition: 240MHz
Supplier Device Package: HUML2020L3
Temperature Range - Operating: 150°C
Manufacturer Package: 3-UDFN Exposed Pad
Current - Collector (Ic) (Maximum): 3A
Voltage - Collector Emitter Breakdown (Maximum): 30V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 200mV at 50mA, 1A
DC Current Gain (hFE) (Min) at Ic, Vce: 200 at 500mA, 2V

Buy Now
Singapore, Singapore
30V 3A Bipolar Transistor
276-2SAR542F3TR
30V 3A Bipolar Transistor 276-2SAR542F3TR
TRANS PNP 30V 3A HUML2020L3 Product overview: 2SAR542F3TR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR542F3TR can be used for catalog matching and distributor lookup.

TRANS PNP 30V 3A HUML2020L3 Product overview: 2SAR542F3TR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR542F3TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SAR542F3TR
Bipolar Transistors - BJT 2SAR542F3TR
Bipolar Transistors - BJT 4.5-5.5V 1ch Nch FET LDO Controllers

Bipolar Transistors - BJT 4.5-5.5V 1ch Nch FET LDO Controllers

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SAR542F3TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SAR542F3TR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SAR542F3TR
TRANS PNP 30V 3A HUML2020L3

TRANS PNP 30V 3A HUML2020L3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SAR542F3TRDKR-ND 805183-2SAR542F3TR 276-2SAR542F3TR 2SAR542F3TR 2SAR542F3TR
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SAR542F3TR 30V 3A Bipolar Transistor Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP
Package Type 3-UDFN Exposed Pad SOT3 Tape & Reel (TR)
Packing Method Tape Reel; Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
TJ 150 C (302 F) 150 C (302 F)
Power Gain 200 dB
Unlock Full Specs
to access all available technical data