ROHM Semiconductor USA, LLC Bipolar Transistors 2SAR523EBTL

Description
Signal Transistors PNP -50V -100mA EMT3F
Request a Quote Datasheet
Description
Signal Transistors PNP -50V -100mA EMT3F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 1288812P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1288812P
Bipolar Transistors 1288812P
Signal Transistors PNP -50V -100mA EMT3F

Signal Transistors PNP -50V -100mA EMT3F

Supplier's Site
Single Bipolar Transistors - 2SAR523EBTLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SAR523EBTLTR-ND
Single Bipolar Transistors 2SAR523EBTLTR-ND
Bipolar (BJT) Transistor PNP 50V 100mA 300MHz 150mW Surface Mount EMT3F (SOT-416FL)

Bipolar (BJT) Transistor PNP 50V 100mA 300MHz 150mW Surface Mount EMT3F (SOT-416FL)

Buy Now Datasheet
Single Bipolar Transistors - 2SAR523EBTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SAR523EBTLDKR-ND
Single Bipolar Transistors 2SAR523EBTLDKR-ND
Bipolar (BJT) Transistor PNP 50V 100mA 300MHz 150mW Surface Mount EMT3F (SOT-416FL)

Bipolar (BJT) Transistor PNP 50V 100mA 300MHz 150mW Surface Mount EMT3F (SOT-416FL)

Buy Now Datasheet
Single Bipolar Transistors - 2SAR523EBTLCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SAR523EBTLCT-ND
Single Bipolar Transistors 2SAR523EBTLCT-ND
Bipolar (BJT) Transistor PNP 50V 100mA 300MHz 150mW Surface Mount EMT3F (SOT-416FL)

Bipolar (BJT) Transistor PNP 50V 100mA 300MHz 150mW Surface Mount EMT3F (SOT-416FL)

Buy Now Datasheet
Singapore, Singapore
50V 0.1A Bipolar Transistor
276-2SAR523EBTL
50V 0.1A Bipolar Transistor 276-2SAR523EBTL
TRANS PNP 50V 0.1A EMT3F Product overview: 2SAR523EBTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR523EBTL can be used for catalog matching and distributor lookup.

TRANS PNP 50V 0.1A EMT3F Product overview: 2SAR523EBTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR523EBTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SAR523EBTL - 1004240-2SAR523EBTL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SAR523EBTL
1004240-2SAR523EBTL
TRANSISTORS - Transistors (BJT) - Single - 2SAR523EBTL 1004240-2SAR523EBTL
Manufacturer: Rohm Semiconductor Win Source Part Number: 1004240-2SAR523EBTL Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: EMT3F (SOT-416FL) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 400mV @ 5mA, 50mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 1mA, 6V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1004240-2SAR523EBTL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: EMT3F (SOT-416FL)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 400mV @ 5mA, 50mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 1mA, 6V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - 2SAR523EBTL - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SAR523EBTL
Single Bipolar Transistors 2SAR523EBTL
TRANS PNP 50V 0.1A EMT3F

TRANS PNP 50V 0.1A EMT3F

Supplier's Site Datasheet
Trans, Pnp, -50V, -0.1A, 150Deg C, 0.15W; Transistor Polarity Rohm - 82AC4029 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, -50V, -0.1A, 150Deg C, 0.15W; Transistor Polarity Rohm
82AC4029
Trans, Pnp, -50V, -0.1A, 150Deg C, 0.15W; Transistor Polarity Rohm 82AC4029
TRANS, PNP, -50V, -0.1A, 150DEG C, 0.15W; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-50V; Transition Frequency ft:-; Power Dissipation Pd:150mW; DC Collector Current:100mA; DC Current Gain hFE:120hFE; Transistor RoHS Compliant: Yes

TRANS, PNP, -50V, -0.1A, 150DEG C, 0.15W; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-50V; Transition Frequency ft:-; Power Dissipation Pd:150mW; DC Collector Current:100mA; DC Current Gain hFE:120hFE; Transistor RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SAR523EBTL
Bipolar Transistors - BJT 2SAR523EBTL
Bipolar Transistors - BJT PNP General Purpose Amplification Transistor

Bipolar Transistors - BJT PNP General Purpose Amplification Transistor

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SAR523EBTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SAR523EBTL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SAR523EBTL
TRANS PNP 50V 0.1A EMT3F

TRANS PNP 50V 0.1A EMT3F

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1288812P 2SAR523EBTLTR-ND 276-2SAR523EBTL 1004240-2SAR523EBTL 2SAR523EBTL 82AC4029 2SAR523EBTL 2SAR523EBTL
Product Name Bipolar Transistors Single Bipolar Transistors 50V 0.1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SAR523EBTL Single Bipolar Transistors Trans, Pnp, -50V, -0.1A, 150Deg C, 0.15W; Transistor Polarity Rohm Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP PNP; PNP PNP; PNP PNP
Package Type SOT-416 SC-89, SOT-490 Tape & Reel (TR) SOT3; EMT3F (SOT-416FL) SC-89, SOT-490 TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-25W,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
8 suppliers
Bipolar Transistors - 2156638P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; SOT-223
View Details
Single, Pre-Biased Bipolar Transistors - BCR166B6327HTLA1TR-NDTR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers