Bipolar (BJT) Transistor PNP 50V 2A 320MHz 500mW Surface Mount MPT3
Win Source Part Number: 1036707-2SAR553PFRAT
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 500 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 2 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 400mV @ 35mA, 700mA
Current - Collector Cutoff (Max): 1µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 180 @ 50mA, 2V
Frequency - Transition: 320MHz
Package / Case: TO-243AA
Supplier Device Package: MPT3
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.21.0075
Mfr: Rohm Semiconductor
Other Names: 2SAR553PFRAT100DKR,2
Base Product Number: 2SAR553
Product Status: Not For New Designs
TRANS PNP 50V 2A MPT3 Product overview: 2SAR553PFRAT100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR553PFRAT100 can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT PNP SOT-89 -2A 180 to 450hFE -50V
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
TRANS, BIPOL,PNP, -50V, SOT-89; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-50V; Transition Frequency ft:320MHz; Power Dissipation Pd:2W; DC Collector Current:-2A; DC Current Gain hFE:180hFE; Transistor Case RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 2SAR553PFRAT100TR-ND | 1036707-2SAR553PFRAT100 | 276-2SAR553PFRAT100 | 2SAR553PFRAT100 | 2SAR553PFRAT100 | 78Y8770 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | 50V 2A Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Trans, Bipol,pnp, -50V, Sot-89; Transistor Polarity Rohm |
| Polarity | PNP | PNP | PNP | PNP | ||
| Package Type | TO-243AA | SOT3 | Tape & Reel (TR) | TO-3; SOT89 | ||
| Transistor Grade / Operating Range | Automotive | |||||
| IC(max) | 2000 milliamps | 2000 milliamps | ||||
| Power Gain | 180 dB |