The 2SA1036K FRA is a PNP silicon transistor designed for general-purpose small signal amplification in low-voltage applications. It is housed in an SOT-346 (SC-59) surface-mount package and is AEC-Q101 qualified. The device has a collector-emitter voltage rating of -32 V, a maximum collector current of -500 mA, and a power dissipation of 200 mW. The DC current gain (hFE) ranges from 120 to 390, and the transition frequency is 200 MHz. The collector-emitter saturation voltage is -600 mV at -300 mA collector current and -30 mA base current. Output capacitance is 7.0 pF at 1 MHz. The part is RoHS compliant.
TRANSISTOR, AEC-Q101, PNP, -32V, SOT-346; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-32V; Transition Frequency ft:200MHz; Power Dissipation Pd:200mW; DC Collector Current:-500mA; DC Current Gain hFE:120hFE; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 24AC5540 |
| Product Name | Transistor, Aec-Q101, Pnp, -32V, Sot-346; Transistor Polarity Rohm |
| Transistor Type | Transistor, Aec-Q101, Pnp, -32V, Sot-346; Transistor Polarity Rohm |