ROHM Semiconductor USA, LLC Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 2SAR372P5T100Q

Description
Win Source Part Number: 1036703-2SAR372P5T10 0Q Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 500 mW Voltage - Collector Emitter Breakdown (Max): 120 V Current - Collector (Ic) (Max): 700 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 360mV @ 50mA, 500mA Current - Collector Cutoff (Max): 1µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 100mA, 5V Frequency - Transition: 300MHz Package / Case: TO-243AA Supplier Device Package: MPT3 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.21.0075 Mfr: Rohm Semiconductor Other Names: 846-2SAR372P5T100QTR ,846-2SAR372P5T100QC T,2SAR372P5T100,846- 2SAR372P5T100TR-ND,8 46-2SAR372P5T100DKR- ND,846-2SAR372P5T100 QDKR,846-2SAR372P5T1 00CT-ND Base Product Number: 2SAR372
Request a Quote Datasheet
Description
Win Source Part Number: 1036703-2SAR372P5T10 0Q Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 500 mW Voltage - Collector Emitter Breakdown (Max): 120 V Current - Collector (Ic) (Max): 700 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 360mV @ 50mA, 500mA Current - Collector Cutoff (Max): 1µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 100mA, 5V Frequency - Transition: 300MHz Package / Case: TO-243AA Supplier Device Package: MPT3 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.21.0075 Mfr: Rohm Semiconductor Other Names: 846-2SAR372P5T100QTR ,846-2SAR372P5T100QC T,2SAR372P5T100,846- 2SAR372P5T100TR-ND,8 46-2SAR372P5T100DKR- ND,846-2SAR372P5T100 QDKR,846-2SAR372P5T1 00CT-ND Base Product Number: 2SAR372
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1036703-2SAR372P5T100Q - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1036703-2SAR372P5T100Q
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1036703-2SAR372P5T100Q
Win Source Part Number: 1036703-2SAR372P5T10 0Q Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 500 mW Voltage - Collector Emitter Breakdown (Max): 120 V Current - Collector (Ic) (Max): 700 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 360mV @ 50mA, 500mA Current - Collector Cutoff (Max): 1µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 100mA, 5V Frequency - Transition: 300MHz Package / Case: TO-243AA Supplier Device Package: MPT3 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.21.0075 Mfr: Rohm Semiconductor Other Names: 846-2SAR372P5T100QTR ,846-2SAR372P5T100QC T,2SAR372P5T100,846- 2SAR372P5T100TR-ND,8 46-2SAR372P5T100DKR- ND,846-2SAR372P5T100 QDKR,846-2SAR372P5T1 00CT-ND Base Product Number: 2SAR372

Win Source Part Number: 1036703-2SAR372P5T100Q
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 500 mW
Voltage - Collector Emitter Breakdown (Max): 120 V
Current - Collector (Ic) (Max): 700 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 360mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 1µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 100mA, 5V
Frequency - Transition: 300MHz
Package / Case: TO-243AA
Supplier Device Package: MPT3
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.21.0075
Mfr: Rohm Semiconductor
Other Names: 846-2SAR372P5T100QTR,846-2SAR372P5T100QCT,2SAR372P5T100,846-2SAR372P5T100TR-ND,846-2SAR372P5T100DKR-ND,846-2SAR372P5T100QDKR,846-2SAR372P5T100CT-ND
Base Product Number: 2SAR372

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SAR372P5T100Q - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SAR372P5T100Q
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SAR372P5T100Q
TRANS PNP 120V 0.7A MPT3

TRANS PNP 120V 0.7A MPT3

Supplier's Site
Trans, Pnp, -120V, -0.7A, 150Deg C, 2W; Transistor Polarity Rohm - 02AH3067 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, -120V, -0.7A, 150Deg C, 2W; Transistor Polarity Rohm
02AH3067
Trans, Pnp, -120V, -0.7A, 150Deg C, 2W; Transistor Polarity Rohm 02AH3067
TRANS, PNP, -120V, -0.7A, 150DEG C, 2W; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-120V; Transition Frequency ft:300MHz; Power Dissipation Pd:2W; DC Collector Current:-700mA; DC Current Gain hFE:120hFE; Transistor RoHS Compliant: Yes

TRANS, PNP, -120V, -0.7A, 150DEG C, 2W; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-120V; Transition Frequency ft:300MHz; Power Dissipation Pd:2W; DC Collector Current:-700mA; DC Current Gain hFE:120hFE; Transistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 1036703-2SAR372P5T100Q 2SAR372P5T100Q 02AH3067
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Pnp, -120V, -0.7A, 150Deg C, 2W; Transistor Polarity Rohm
Polarity PNP PNP
Package Type SOT3 MPT3 TO-3
IC(max) 700 milliamps 700 milliamps
Power Gain 120 dB
Operating Frequency 300 MHz
Unlock Full Specs
to access all available technical data