Bipolar (BJT) Transistor PNP 120V 50mA 140MHz 200mW Surface Mount SOT-323
TRANS PNP 120V 0.05A SOT323
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 846-2SARA41CT116STR-ND | 2SARA41CT116S |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |